Littelfuse, Inc. Electrical, Specialty Fuses 0KLK.250T

Description
250mA 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
250mA 600V AC 500V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0KLK.250T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0KLK.250T-ND
Electrical, Specialty Fuses 5666-0KLK.250T-ND
250mA 600V AC 500V DC Fuse Cartridge Holder

250mA 600V AC 500V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0KLK.250T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0KLK.250T
Circuit Protection - Electrical, Specialty Fuses 0KLK.250T
FUSE CRTRDGE 250MA 600VAC/500VDC

FUSE CRTRDGE 250MA 600VAC/500VDC

Supplier's Site
Fuse, 250Ma, 600V, Fast Acting; Product Range Littelfuse - 81F2138 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 250Ma, 600V, Fast Acting; Product Range Littelfuse
81F2138
Fuse, 250Ma, 600V, Fast Acting; Product Range Littelfuse 81F2138
FUSE, 250mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:250mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

FUSE, 250mA, 600V, FAST ACTING; Product Range:KLK Series; Fuse Current:250mA; Voltage Rating VAC:600VAC; Voltage Rating VDC:500VDC; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast ActingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0KLK.250T-ND 0KLK.250T 81F2138
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 250Ma, 600V, Fast Acting; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data