Littelfuse, Inc. Electrical, Specialty Fuses 0JTD100.VXID

Description
100A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
100A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD100.VXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD100.VXID-ND
Electrical, Specialty Fuses 5666-0JTD100.VXID-ND
100A 600V AC 300V DC Fuse Cartridge Holder

100A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 100A, 600V, Time Delay; Product Range Littelfuse - 34H4758 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 100A, 600V, Time Delay; Product Range Littelfuse
34H4758
Fuse, 100A, 600V, Time Delay; Product Range Littelfuse 34H4758
FUSE, 100A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:100A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.6mm x 117.5mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Fuse Body Material:Melamine RoHS Compliant: No

FUSE, 100A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:100A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:28.6mm x 117.5mm; Fuse Size Imperial:1-1/8" x 4-5/8"; Fuse Body Material:Melamine RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0JTD100.VXID - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD100.VXID
Circuit Protection - Electrical, Specialty Fuses 0JTD100.VXID
FUSE CRTRDGE 100A 600VAC/300VDC

FUSE CRTRDGE 100A 600VAC/300VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 5666-0JTD100.VXID-ND 34H4758 0JTD100.VXID
Product Name Electrical, Specialty Fuses Fuse, 100A, 600V, Time Delay; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type Blade
Approvals / Standards UL; CSA
Features Indicating
Rated Current 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data