Littelfuse, Inc. Electrical, Specialty Fuses 0JTD050.TXID

Description
50A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
50A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0JTD050.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0JTD050.TXID-ND
Electrical, Specialty Fuses 0JTD050.TXID-ND
50A 600V AC 300V DC Fuse Cartridge Holder

50A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
50A 600V Circuit Protection Fuse
155-0JTD050.TXID
50A 600V Circuit Protection Fuse 155-0JTD050.TXID
Fuse Class J Slow Blow Acting 50A 600V Holder Cartridge 27 X 60.3mm CSA/UL Product overview: 0JTD050.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD050.TXID can be used for catalog matching and distributor lookup.

Fuse Class J Slow Blow Acting 50A 600V Holder Cartridge 27 X 60.3mm CSA/UL Product overview: 0JTD050.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD050.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse - 10C2901 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse
10C2901
Fuse, 50A, 600V, Time Delay; Product Range Littelfuse 10C2901
FUSE, 50A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 60.3mm; Fuse Size Imperial:1-1/16" x 2-3/8"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 50A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:50A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 60.3mm; Fuse Size Imperial:1-1/16" x 2-3/8"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0JTD050.TXID-ND 155-0JTD050.TXID 10C2901
Product Name Electrical, Specialty Fuses 50A 600V Circuit Protection Fuse Fuse, 50A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 002630003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 4 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers