Littelfuse, Inc. 30A 600V Circuit Protection Fuse 0JTD030.TXID

Description
Fuse Class J Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Class J Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.TXID can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30A 600V Circuit Protection Fuse
155-0JTD030.TXID
30A 600V Circuit Protection Fuse 155-0JTD030.TXID
Fuse Class J Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.TXID can be used for catalog matching and distributor lookup.

Fuse Class J Slow Blow Acting 30A 600V Holder Cartridge 20.6 X 57.2mm CSA/UL Product overview: 0JTD030.TXID from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.TXID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F11357-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11357-ND
Electrical, Specialty Fuses F11357-ND
30A 600V AC 300V DC Fuse Cartridge Holder

30A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Industrial Fuse, Time Delay, 30A, 600V; Product Range Littelfuse - 56P4192 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Fuse, Time Delay, 30A, 600V; Product Range Littelfuse
56P4192
Industrial Fuse, Time Delay, 30A, 600V; Product Range Littelfuse 56P4192
INDUSTRIAL FUSE, TIME DELAY, 30A, 600V; Product Range:POWR-GARD POWR-PRO JTD_ID Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4" RoHS Compliant: No

INDUSTRIAL FUSE, TIME DELAY, 30A, 600V; Product Range:POWR-GARD POWR-PRO JTD_ID Series; Fuse Current:30A; Voltage Rating VAC:600V; Voltage Rating VDC:300V; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4" RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0JTD030.TXID - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD030.TXID
Circuit Protection - Electrical, Specialty Fuses 0JTD030.TXID
FUSE CARTRIDGE 30A 600VAC/300VDC

FUSE CARTRIDGE 30A 600VAC/300VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0JTD030.TXID F11357-ND 56P4192 0JTD030.TXID
Product Name 30A 600V Circuit Protection Fuse Electrical, Specialty Fuses Industrial Fuse, Time Delay, 30A, 600V; Product Range Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS UL; CSA
Unlock Full Specs
to access all available technical data