Littelfuse, Inc. Circuit Protection Fuse 0JTD030.T

Description
Electric Fuse Product overview: 0JTD030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse Product overview: 0JTD030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
155-0JTD030.T
Circuit Protection Fuse 155-0JTD030.T
Electric Fuse Product overview: 0JTD030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.T can be used for catalog matching and distributor lookup.

Electric Fuse Product overview: 0JTD030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0JTD030.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5087-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5087-ND
Electrical, Specialty Fuses F5087-ND
30A 600V AC 300V DC Fuse Cartridge Holder

30A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0JTD030.T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD030.T
Circuit Protection - Electrical, Specialty Fuses 0JTD030.T
FUSE CARTRIDGE 30A 600VAC/300VDC

FUSE CARTRIDGE 30A 600VAC/300VDC

Supplier's Site
Fuse, Time Delay, Class J, 30A; Product Range Littelfuse - 29AH8436 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Time Delay, Class J, 30A; Product Range Littelfuse
29AH8436
Fuse, Time Delay, Class J, 30A; Product Range Littelfuse 29AH8436
FUSE, TIME DELAY, CLASS J, 30A; Product Range:POWR-PRO Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating V DC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time RoHS Compliant: No

FUSE, TIME DELAY, CLASS J, 30A; Product Range:POWR-PRO Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating V DC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0JTD030.T F5087-ND 0JTD030.T 29AH8436
Product Name Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Time Delay, Class J, 30A; Product Range Littelfuse
Rated Voltage 300 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers