Littelfuse, Inc. Electrical, Specialty Fuses 0JTD025.TXID

Description
25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
25A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD025.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD025.TXID-ND
Electrical, Specialty Fuses 5666-0JTD025.TXID-ND
25A 600V AC 300V DC Fuse Cartridge Holder

25A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse - 34H4746 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
34H4746
Fuse, 25A, 600V, Time Delay; Product Range Littelfuse 34H4746
FUSE, 25A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 25A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0JTD025.TXID-ND 34H4746
Product Name Electrical, Specialty Fuses Fuse, 25A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002313402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details