Littelfuse, Inc. Electrical, Specialty Fuses 0JTD004.TXID

Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
4A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD004.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD004.TXID-ND
Electrical, Specialty Fuses 5666-0JTD004.TXID-ND
4A 600V AC 300V DC Fuse Cartridge Holder

4A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0JTD004.TXID
Circuit Protection - Electrical, Specialty Fuses 0JTD004.TXID
FUSE CARTRIDGE 4A 600VAC/300VDC

FUSE CARTRIDGE 4A 600VAC/300VDC

Supplier's Site
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse - 34H4730 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse
34H4730
Fuse, 4A, 600V, Time Delay; Product Range Littelfuse 34H4730
FUSE, 4A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 4A, 600V, TIME DELAY; Product Range:POWR-PRO Series; Fuse Current:4A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0JTD004.TXID-ND 0JTD004.TXID 34H4730
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, 4A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data