Littelfuse, Inc. Electrical, Specialty Fuses 0JTD003.TXID

Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
3A 600V AC 300V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0JTD003.TXID-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0JTD003.TXID-ND
Electrical, Specialty Fuses 5666-0JTD003.TXID-ND
3A 600V AC 300V DC Fuse Cartridge Holder

3A 600V AC 300V DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse - 34H4729 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
34H4729
Fuse, 3A, 600V, Time Delay; Product Range Littelfuse 34H4729
FUSE, 3A, 600V, TIME DELAY; Product Range:POWR PRO Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 600V, TIME DELAY; Product Range:POWR PRO Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:13/16" x 2-1/4"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 5666-0JTD003.TXID-ND 34H4729
Product Name Electrical, Specialty Fuses Fuse, 3A, 600V, Time Delay; Product Range Littelfuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 486-1816-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details