SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 FIZ

Description
Description Screw type fuse carrier Unique Selling Proposition Fuseholder with high rated power acceptance Panel thickness up to 8 mm
Request a Quote Datasheet
Description
Description Screw type fuse carrier Unique Selling Proposition Fuseholder with high rated power acceptance Panel thickness up to 8 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 - FIZ - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67
FIZ
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67 FIZ
Description Screw type fuse carrier Unique Selling Proposition Fuseholder with high rated power acceptance Panel thickness up to 8 mm

Description

  • Screw type fuse carrier

Unique Selling Proposition

  • Fuseholder with high rated power acceptance
  • Panel thickness up to 8 mm
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FIZ
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, 4 W / 16 A, IP 40 / IP 67
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Inline Fuseholder, 5x20 / 6.3x32 mm - FDI - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 32 volts
View Details
Fuse Holders - 8663432 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 F (-40 C)
View Details
Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap, Medical - FEU (Med) - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 to 600 volts
View Details
Fuseholders - 486-8040.2002-ND - DigiKey
Specs
Rated Operating Voltage 1000 volts
Mounting Fuse Clip; Chassis Mount
View Details