Littelfuse, Inc. MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999030.ZXN

Description
This 30 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Green housing indicates 30 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet
Description
This 30 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Green housing indicates 30 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI® 58V Slo-Blo® Automotive Blade Fuse - 0999030.ZXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI® 58V Slo-Blo® Automotive Blade Fuse
0999030.ZXN
MAXI® 58V Slo-Blo® Automotive Blade Fuse 0999030.ZXN
This 30 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Green housing indicates 30 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

This 30 MAXITM 58V Slo-Blo® fuse can protect circuits in automotive electrical systems carrying currents up to 42 V. The blade fuses employ diffusion pill technology to provide predictable time-delayed performance and low heat dissipation. Time-delayed Green housing indicates 30 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2020(E) UL Recognized

Datasheet
Fuses - F10799-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Holder Blade, Max

30A AC 58V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses - 0999030.ZXN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0999030.ZXN
Circuit Protection - Fuses 0999030.ZXN
FUSE AUTO 30A 58VDC BLADE MAX

FUSE AUTO 30A 58VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0999030.ZXN F10799-ND 0999030.ZXN
Product Name MAXI® 58V Slo-Blo® Automotive Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details