Littelfuse, Inc. Fuses 0998250.UX-2M6

Description
250A AC 70V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
250A AC 70V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0998250.UX-2M6-ND - DigiKey
Thief River Falls, MN, United States
250A AC 70V DC Fuse Automotive Bolt Mount Auto Link

250A AC 70V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0998250.UX-2M6 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0998250.UX-2M6
Circuit Protection - Fuses 0998250.UX-2M6
FUSE AUTO 250A 70VDC AUTO LINK

FUSE AUTO 250A 70VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 18-0998250.UX-2M6-ND 0998250.UX-2M6
Product Name Fuses Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details