Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 099707.5WXN

Description
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 099707.5WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
099707.5WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 099707.5WXN
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 3 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 7.5A 58V Circuit Protection Fuse
139-099707.5WXN
Automotive 7.5A 58V Circuit Protection Fuse 139-099707.5WXN
Fuse Blade Fast Acting 7.5A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 099707.5WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-099707.5WXN can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 7.5A 58V Socket 10.9 X 3.8 X 8.8mm Automotive Product overview: 099707.5WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 7.5A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 7.5A, 58V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-099707.5WXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5005-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature

7.5A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Automotive Fuses - 099707.5WXN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
099707.5WXN
TVS/Fuse/Board Level Protection >> Automotive Fuses 099707.5WXN
58V 1kA 7.5A - Automotive Fuses ROHS

58V 1kA 7.5A - Automotive Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 099707.5WXN
FUSE AUTO 7.5A 58VDC BLADE MINI

FUSE AUTO 7.5A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 099707.5WXN 139-099707.5WXN F5005-ND 099707.5WXN 099707.5WXN
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Automotive 7.5A 58V Circuit Protection Fuse Fuses TVS/Fuse/Board Level Protection >> Automotive Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Automotive
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data