Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997005.WXN

Description
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997005.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997005.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997005.WXN
This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 7.5 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Brown housing indicates 7.5 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Car Fuses - 552327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
552327
Car Fuses 552327
Littelfuse 0997005.WXN Automotive Fuse

Littelfuse 0997005.WXN Automotive Fuse

Supplier's Site
Fuses - F1873-ND - DigiKey
Thief River Falls, MN, United States
5A AC 58V DC Fuse Automotive Holder Blade, Miniature

5A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses 0997005.WXN
FUSE AUTOMOTIVE 5A 58VDC BLADE

FUSE AUTOMOTIVE 5A 58VDC BLADE

Supplier's Site
Auto Blade Fuse, 5A, 58V; Blow Characteristic Littelfuse - 79J5392 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 5A, 58V; Blow Characteristic Littelfuse
79J5392
Auto Blade Fuse, 5A, 58V; Blow Characteristic Littelfuse 79J5392
AUTO BLADE FUSE, 5A, 58V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 5A, 58V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0997005.WXN 552327 F1873-ND 0997005.WXN 79J5392
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Car Fuses Fuses Circuit Protection - Fuses Auto Blade Fuse, 5A, 58V; Blow Characteristic Littelfuse
Fuse Type Miniature; Automotive; Blade Automotive Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Operating Temperature 150 C (302 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details