Littelfuse, Inc. MINI® 58V Fast-Acting Automotive Blade Fuse 0997002.WXN

Description
This 2 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 2 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 58V Fast-Acting Automotive Blade Fuse - 0997002.WXN - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 58V Fast-Acting Automotive Blade Fuse
0997002.WXN
MINI® 58V Fast-Acting Automotive Blade Fuse 0997002.WXN
This 2 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

This 2 A MINI® 58V blade fuses deliver space and weight savings while ensuring reliable circuit protection. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077, SAE 2576, and ISO 8820-3 Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0997002.WXN
Circuit Protection Fuse 139-0997002.WXN
Electric Fuse, Product overview: 0997002.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997002.WXN can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0997002.WXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0997002.WXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 1740220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740220
Car Fuses 1740220
Wickmann 0997002.WXN Car Fuse

Wickmann 0997002.WXN Car Fuse

Supplier's Site
Car Fuses - 1740776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
1740776
Car Fuses 1740776
Wickmann 0997002.WXN Car Fuse

Wickmann 0997002.WXN Car Fuse

Supplier's Site
Circuit Protection - Fuses - 1361541-0997002.WXN - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361541-0997002.WXN
Circuit Protection - Fuses 1361541-0997002.WXN
Win Source Part Number: 1361541-0997002.WXN Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MINI® 997 Package: Bulk Product Status: Active Package / Case: Blade, Miniature Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2 A Color: Gray Voltage Rating - DC: 58 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 2.8 DC Cold Resistance: 0.0556 Ohms

Win Source Part Number: 1361541-0997002.WXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MINI® 997
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Color: Gray
Voltage Rating - DC: 58 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 2.8
DC Cold Resistance: 0.0556 Ohms

Buy Now Datasheet
Fuses - F5003-ND - DigiKey
Thief River Falls, MN, United States
2A AC 58V DC Fuse Automotive Holder Blade, Miniature

2A AC 58V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse - 79J5390 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse
79J5390
Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse 79J5390
AUTO BLADE FUSE, 2A, 58V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 2A, 58V; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VDC:58V; Product Range:MINI 997 Series RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Automotive Fuses - 0997002.WXN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Automotive Fuses
0997002.WXN
TVS/Fuse/Board Level Protection >> Automotive Fuses 0997002.WXN
58V 1kA 2A - Automotive Fuses ROHS

58V 1kA 2A - Automotive Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - Fuses 0997002.WXN
FUSE AUTOMOTIVE 2A 58VDC BLADE

FUSE AUTOMOTIVE 2A 58VDC BLADE

Supplier's Site
FUSE AUTO 2A 58VDC BLADE MINI - 461-0997002.WXN - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 2A 58VDC BLADE MINI
461-0997002.WXN
FUSE AUTO 2A 58VDC BLADE MINI 461-0997002.WXN
FUSE AUTO 2A 58VDC BLADE MINI

FUSE AUTO 2A 58VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0997002.WXN 139-0997002.WXN 1740220 1361541-0997002.WXN F5003-ND 79J5390 0997002.WXN 0997002.WXN 461-0997002.WXN
Product Name MINI® 58V Fast-Acting Automotive Blade Fuse Circuit Protection Fuse Car Fuses Circuit Protection - Fuses Fuses Auto Blade Fuse, 2A, 58V; Blow Characteristic Littelfuse TVS/Fuse/Board Level Protection >> Automotive Fuses Circuit Protection - Fuses FUSE AUTO 2A 58VDC BLADE MINI
Fuse Type Miniature; Automotive; Blade Blade Blade Blade Automotive Miniature; Automotive; Blade
Mounting Plug-In Requires Holder Holder
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts 58 volts 58 volts 58 volts
Rated Current 2 amps 2 amps 2 amps 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2742-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details