Littelfuse, Inc. 500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse 09773.15

Description
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant
Datasheet
Description
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse - 09773.15 - Littelfuse, Inc.
Rosemont, IL, United States
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse
09773.15
500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse 09773.15
The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant

The 977 Series is a ceramic-base 5x20mm-size fuse series with a 500VAC/450VDC rating. It is designed for circuit protection in both high-power AC and power-efficient applications. With its DC and AC characteristics, the 977 Series is sutable for high energy or power efficient applications and 3-phase power supplies protection. DC interrupting current Lead-free and RoHS compliant

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 09773.15
Product Name 500VAC/450VDC 5x20 mm, Time Lag (Slo-Blo® ) Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers