Littelfuse, Inc. MEGA® HP 70V Automotive Bolt-Down 56mm Fuse 0898450.U-1M6

Description
This 450 A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Tan bar indicates 450 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF56
Datasheet
Description
This 450 A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Tan bar indicates 450 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse - 0898450.U-1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse
0898450.U-1M6
MEGA® HP 70V Automotive Bolt-Down 56mm Fuse 0898450.U-1M6
This 450 A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Tan bar indicates 450 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF56

This 450 A MEGA® 70V High Performance SF51 automotive fuse offers protection against short circuits. Ideal for protecting batteries, alternators, and heavy gauge wire harnesses, it employs diffusion pill technology to deliver predictable time-delayed performance. Tan bar indicates 450 A rating Tin-plated copper alloy terminals >1 MΩ open state resistance Complies with ISO 20934 – Type SF56

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0898450.U-1M6
Product Name MEGA® HP 70V Automotive Bolt-Down 56mm Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 002312403 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers