Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891030.NXS

Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891030.NXS - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891030.NXS
Low-Profile MINI® 58V Blade Fuse 0891030.NXS
This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 30 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Green housing indicates 30 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Circuit Protection Fuse
139-0891030.NXS
Circuit Protection Fuse 139-0891030.NXS
Electric Fuse, Product overview: 0891030.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891030.NXS can be used for catalog matching and distributor lookup.

Electric Fuse, Product overview: 0891030.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891030.NXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4993-ND - DigiKey
Thief River Falls, MN, United States
30A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

30A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses 0891030.NXS
FUSE AUTO 30A 58VDC BLADE MINI

FUSE AUTO 30A 58VDC BLADE MINI

Supplier's Site
Auto Blade Fuse, 30A, 58V; Blow Characteristic Littelfuse - 57P5508 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 30A, 58V; Blow Characteristic Littelfuse
57P5508
Auto Blade Fuse, 30A, 58V; Blow Characteristic Littelfuse 57P5508
AUTO BLADE FUSE, 30A, 58V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:Low Profile MINI 891 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 30A, 58V; Blow Characteristic:Fast Acting; Fuse Current:30A; Voltage Rating VDC:58V; Product Range:Low Profile MINI 891 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0891030.NXS 139-0891030.NXS F4993-ND 0891030.NXS 57P5508
Product Name Low-Profile MINI® 58V Blade Fuse Circuit Protection Fuse Fuses Circuit Protection - Fuses Auto Blade Fuse, 30A, 58V; Blow Characteristic Littelfuse
Fuse Type Miniature; Automotive; Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 58 volts 58 volts 58 volts
Unlock Full Specs
to access all available technical data