Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891025.NXSY

Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet
Description
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891025.NXSY - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891025.NXSY
Low-Profile MINI® 58V Blade Fuse 0891025.NXSY
This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 25 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Clear housing indicates 25 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0891025.NXSY
Product Name Low-Profile MINI® 58V Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002611013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details