Littelfuse, Inc. Low-Profile MINI® 58V Blade Fuse 0891002.NXS

Description
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile MINI® 58V Blade Fuse - 0891002.NXS - Littelfuse, Inc.
Rosemont, IL, United States
Low-Profile MINI® 58V Blade Fuse
0891002.NXS
Low-Profile MINI® 58V Blade Fuse 0891002.NXS
This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

This 2 A Low Profile MINI® 58V blade fuses performs as reliably as a taller MINI fuse. Fast-acting Grey housing indicates 2 A rating Silver-plated zinc terminals Net weight 0.4 g ±15 % Complies with ISO 8820-9 UL Recognized as UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
2A Circuit Protection Fuse
139-0891002.NXS
2A Circuit Protection Fuse 139-0891002.NXS
Fuse Blade 2A Socket 10.9 X 3.8 X 8.4mm Product overview: 0891002.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891002.NXS can be used for catalog matching and distributor lookup.

Fuse Blade 2A Socket 10.9 X 3.8 X 8.4mm Product overview: 0891002.NXS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0891002.NXS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5926-ND - DigiKey
Thief River Falls, MN, United States
2A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

2A AC 58V DC Fuse Automotive Holder Blade, Miniature (Low Profile)

Buy Now Datasheet
Circuit Protection - Fuses 0891002.NXS
FUSE AUTOMOTIVE 2A 58VDC BLADE

FUSE AUTOMOTIVE 2A 58VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0891002.NXS 139-0891002.NXS F5926-ND 0891002.NXS
Product Name Low-Profile MINI® 58V Blade Fuse 2A Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Rated Voltage 58 volts 58 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 486-0031.8567CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details