Littelfuse, Inc. Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 250A 0888250.U-2M8

Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 250A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote
Description
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 250A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 250A - 47255 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 250A
47255
Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 250A 47255
The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection. Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Fuse Series: MEGA ® Style: Bolt-Down Fuse Current Rating: 250A Voltage Rating: 120VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C) The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted Interruption Rating: 2500A @ 120VDC Bolt Size: M8

The MEGA® 120V HP Fuse is ideal for battery and alternator protection application and other heavy gauge cables requiring ultrahigh current protection.

  • Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Fuse Series: MEGA ®
  • Style: Bolt-Down Fuse
  • Current Rating: 250A
  • Voltage Rating: 120VDC
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • The MEGA® 120V-SF56 High Performance (HP) Fuse is designed for high current circuit protection up to 650A
  • The bigger pitch of 56mm serves as a mechanical coding feature to avoid standard SF51 fuses being mounted
  • Interruption Rating: 2500A @ 120VDC
  • Bolt Size: M8
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 47255
Product Name Littelfuse 0888250.U-2M8 High-Performance MEGA Fuse, 120V-SF56, 250A
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625200 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers