Littelfuse, Inc. Fuses 0885005.DR

Description
5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F10992DKR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10992CT-ND - DigiKey
Thief River Falls, MN, United States
5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuses - F10992TR-ND - DigiKey
Thief River Falls, MN, United States
5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

5A AC 450V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse - 70AC6348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse
70AC6348
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse 70AC6348
FUSE, AEC-Q200, 5A, 450VDC, 0402; Fuse Current:5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, AEC-Q200, 5A, 450VDC, 0402; Fuse Current:5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse - 52AC8024 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse
52AC8024
Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse 52AC8024
FUSE, AEC-Q200, 5A, 450VDC, 0402; Fuse Current:5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, AEC-Q200, 5A, 450VDC, 0402; Fuse Current:5A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0885005.DR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0885005.DR
Circuit Protection - Fuses 0885005.DR
FUSE BOARD MOUNT 5A 450VDC 2SMD

FUSE BOARD MOUNT 5A 450VDC 2SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F10992DKR-ND 70AC6348 0885005.DR
Product Name Fuses Fuse, Aec-Q200, 5A, 450Vdc, 0402; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Solar PV Fuses - PV10 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers