2A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
2A AC 500V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse Chip 2A 350V SMD Solder Pad 10.86 X 4.78mm Plastic T/R Product overview: 0885002.DR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 350V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 350V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0885002.DR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361441-0885002.DR
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: NANO²® 885
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Square End Block
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.428" L x 0.188" W x 0.188" H (10.86mm x 4.78mm x 4.78mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - DC: 500 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 4.7
Approval Agency: cURus, TUV
DC Cold Resistance: 0.0322 Ohms
FUSE BOARD MOUNT 2A 500VDC 2SMD
FUSE, AEC-Q200, 2A, 500VDC, 0402; Fuse Current:2A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
FUSE, AEC-Q200, 2A, 500VDC, 0402; Fuse Current:2A; Blow Characteristic:-; Voltage Rating VAC:350V; Voltage Rating VDC:350V; Fuse Case Style:10.9mm x 4.8mm; Product Range:NANO2 885 Series; Breaking Capacity Current AC:100A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10988CT-ND | 139-0885002.DR | 1361441-0885002.DR | 0885002.DR | 70AC6346 |
| Product Name | Fuses | SMD 2A 350V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Aec-Q200, 2A, 500Vdc, 0402; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 100 amps | 100 amps | 100 amps | 100 amps |