100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
100A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
FUSE BOARD MOUNT 100A 75VDC 2SMD
FUSE, FAST ACTING, 100A, 75VDC, SMD; Fuse Current:100A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
FUSE, FAST ACTING, 100A, 75VDC, SMD; Fuse Current:100A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F12125TR-ND | 0881100.URF | 16AH1050 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Fast Acting, 100A, 75Vdc, Smd; Fuse Current Littelfuse |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps |