Littelfuse, Inc. Fuses 0881070.URF

Description
70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F12122TR-ND - DigiKey
Thief River Falls, MN, United States
70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F12122DKR-ND - DigiKey
Thief River Falls, MN, United States
70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - F12122CT-ND - DigiKey
Thief River Falls, MN, United States
70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

70A AC 75V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 0881070.URF - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0881070.URF
Circuit Protection - Fuses 0881070.URF
FUSE BOARD MOUNT 70A 75VDC 2SMD

FUSE BOARD MOUNT 70A 75VDC 2SMD

Supplier's Site
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse - 03AH3786 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse
03AH3786
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse 03AH3786
FUSE, FAST ACTING, 70A, 75VDC, SMD; Fuse Current:70A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 70A, 75VDC, SMD; Fuse Current:70A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse - 16AH1048 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse
16AH1048
Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse 16AH1048
FUSE, FAST ACTING, 70A, 75VDC, SMD; Fuse Current:70A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, FAST ACTING, 70A, 75VDC, SMD; Fuse Current:70A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:75V; Fuse Case Style:11.2mm x 10mm x 6mm; Product Range:881F Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F12122TR-ND 0881070.URF 03AH3786
Product Name Fuses Circuit Protection - Fuses Fuse, Fast Acting, 70A, 75Vdc, Smd; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110438 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 125 amps
View Details
Solar PV Fuses - PV XL4 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 100 amps
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details