Littelfuse, Inc. 60V High Current Fuse 0878450.UX-2M8

Description
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification
Datasheet
Description
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V High Current Fuse - 0878450.UX-2M8 - Littelfuse, Inc.
Rosemont, IL, United States
60V High Current Fuse
0878450.UX-2M8
60V High Current Fuse 0878450.UX-2M8
MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification

MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0878450.UX-2M8
Product Name 60V High Current Fuse
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Fuses - 1169357-0001.2706.22 - Win Source Electronics
Specs
Mounting Holder
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
View Details
4 suppliers
Fuses - 004110104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details