MEGA® High Breaking Capacity SF51 fuses were developed specifically to provide overcurrent and short circuit protection to circuits for 48 V batteries. The fuses can withstand large inrushes of current and short circuit currents up to 5 kA at 60 V dc. These capabilities make the fuses a perfect fit for many applications where ultra-high current protection is needed. Rated voltage 60 V dc Interrupting rating of 5 kA at 60 V dc Tin-plated copper alloy terminals Operate from -40 °C to +85 °C M6 mounting torque of 9 Nm ±1 Nm (ISO prescription) M8 mounting torque of 20 Nm ±1 Nm (ISO prescription) Typical weight of 13 g Refer to ISO 20934 – Type SF51 Available with two, one, or no mounting holes High-contrast ampere rating stamp on housings aid identification
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0878450.UX-1M8 |
| Product Name | 60V High Current Fuse |
| Fuse Type | Automotive |