Littelfuse, Inc. Compact 3.6 x 10 mm Single Pigtail Fuse 0875.750

Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet
Description
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3.6 x 10 mm Single Pigtail Fuse - 0875.750 - Littelfuse, Inc.
Rosemont, IL, United States
Compact 3.6 x 10 mm Single Pigtail Fuse
0875.750
Compact 3.6 x 10 mm Single Pigtail Fuse 0875.750
875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

875 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.875 series is a Slo-Blo® type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0875.750
Product Name Compact 3.6 x 10 mm Single Pigtail Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Subminiature Fuses - VF473 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers