874 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.874 series is a fast acting type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 087404.5 |
| Product Name | Compact 3.6 X 10 mm Single Pigtail Fuse |
| Fuse Material | Ceramic; Ceramic |