Littelfuse, Inc. Compact 3.6 X 10 mm Single Pigtail Fuse 087401.6

Description
874 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.874 series is a fast acting type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet
Description
874 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.874 series is a fast acting type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 3.6 X 10 mm Single Pigtail Fuse - 087401.6 - Littelfuse, Inc.
Rosemont, IL, United States
Compact 3.6 X 10 mm Single Pigtail Fuse
087401.6
Compact 3.6 X 10 mm Single Pigtail Fuse 087401.6
874 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.874 series is a fast acting type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

874 Series are real 3.6 x 10mm fuses. The more compact footprint was made possible by doing away with conventional over-capping (single pigtail). This series also offer higher I2T values than similar over-capped offerings in the market.874 series is a fast acting type fuse, designed in accordance to UL/CSA 248 standard.They are suitable for end applications that are more susceptible to higher frequencies of surges/transients. Real 3.6x10 mm compact footprint Higher I2T value for majority of ampere ratings UL agency approval

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 087401.6
Product Name Compact 3.6 X 10 mm Single Pigtail Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2A - 81412501 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002241001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Auto Fuses - ATL/ATI -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers