Littelfuse, Inc. Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse 0835004.MXP

Description
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK
Description
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

Suppliers

Company
Product
Description
Supplier Links
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse - 80AH2866 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse
80AH2866
Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse 80AH2866
FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

FUSE 250V 5X20 HIGHER I2T Pb-free 4A / BULK

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0835004.MXP
Circuit Protection - Fuses 0835004.MXP
FUSE AUTOMOTIVE 6.3A 250VDC 5X20

FUSE AUTOMOTIVE 6.3A 250VDC 5X20

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 80AH2866 0835004.MXP
Product Name Fuse 250V 5X20 Higher I2T Pb-Free 4A / Bulk Littelfuse Circuit Protection - Fuses
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details