Littelfuse, Inc. 5 x 20 size 1000Vdc SMD Fuse 0823002.MRA

Description
Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating temperature from -40°C to 125°C Pb-free, RoHS compliant and Halogen-free
Request a Quote Datasheet
Description
Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating temperature from -40°C to 125°C Pb-free, RoHS compliant and Halogen-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 x 20 size 1000Vdc SMD Fuse - 0823002.MRA - Littelfuse, Inc.
Rosemont, IL, United States
5 x 20 size 1000Vdc SMD Fuse
0823002.MRA
5 x 20 size 1000Vdc SMD Fuse 0823002.MRA
Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating temperature from -40°C to 125°C Pb-free, RoHS compliant and Halogen-free

Littelfuse 823A series AEC-Q200 qualified high voltage rated fuse with high interrupting ratings. These are the SMD equivalent/version of the Through Hole 5x20 high voltage fuse. AEC-Q200 qualified High I2t Rated for 1000 Vdc with Interrupting rating of 100A Compact body size of 5x20 mm Operating temperature from -40°C to 125°C Pb-free, RoHS compliant and Halogen-free

Datasheet
Electrical, Specialty Fuses - 18-0823002.MRADKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0823002.MRADKR-ND
Electrical, Specialty Fuses 18-0823002.MRADKR-ND
823A SERIES AEC-Q200 HIGH VOLTAG

823A SERIES AEC-Q200 HIGH VOLTAG

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0823002.MRATR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0823002.MRATR-ND
Electrical, Specialty Fuses 18-0823002.MRATR-ND
823A SERIES AEC-Q200 HIGH VOLTAG

823A SERIES AEC-Q200 HIGH VOLTAG

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0823002.MRACT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0823002.MRACT-ND
Electrical, Specialty Fuses 18-0823002.MRACT-ND
823A SERIES AEC-Q200 HIGH VOLTAG

823A SERIES AEC-Q200 HIGH VOLTAG

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 0823002.MRA 18-0823002.MRADKR-ND
Product Name 5 x 20 size 1000Vdc SMD Fuse Electrical, Specialty Fuses
Fuse Material Epoxy Substrate
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Motor protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 12000 volts
Rated Current 450 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details