Littelfuse, Inc. SMD 1A 6V 40A Circuit Protection Fuse 0805L100WR

Description
0805 PTC Resettable Fuse, 1A Hold, 6V DC, 40A Max, SMD Product overview: 0805L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L100WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 PTC Resettable Fuse, 1A Hold, 6V DC, 40A Max, SMD Product overview: 0805L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L100WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1A 6V 40A Circuit Protection Fuse
150-0805L100WR
SMD 1A 6V 40A Circuit Protection Fuse 150-0805L100WR
0805 PTC Resettable Fuse, 1A Hold, 6V DC, 40A Max, SMD Product overview: 0805L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L100WR can be used for catalog matching and distributor lookup.

0805 PTC Resettable Fuse, 1A Hold, 6V DC, 40A Max, SMD Product overview: 0805L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 6V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1A, 6V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L100WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 0805L100WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
0805L100WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 0805L100WR
6V 1A 40A 1.95A 0805 Resettable Fuses ROHS

6V 1A 40A 1.95A 0805 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Reset, 6V, 1.1A, 0805; Product Range Littelfuse - 18M4778 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.1A, 0805; Product Range Littelfuse
18M4778
Fuse, Ptc Reset, 6V, 1.1A, 0805; Product Range Littelfuse 18M4778
FUSE, PTC RESET, 6V, 1.1A, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.8mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.1A, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.8mm RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Littelfuse - 05M2230 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Littelfuse
05M2230
Fuse, Ptc Resettable, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Littelfuse 05M2230
FUSE, PTC RESETTABLE, 6V, 1.1A, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 1.1A, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:6VDC; Holding Current:1A; Tripping Current:1.95A; Time to Trip:0.3s; Current Rating Max:40A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 0805, 6V, 1A; Thermistor Mounting Littelfuse - 23T1551 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 0805, 6V, 1A; Thermistor Mounting Littelfuse
23T1551
Resettable Fuse, 0805, 6V, 1A; Thermistor Mounting Littelfuse 23T1551
RESETTABLE FUSE, 0805, 6V, 1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:1A; Tripping Current:1.95A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

RESETTABLE FUSE, 0805, 6V, 1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:1A; Tripping Current:1.95A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L100WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L100WR
Circuit Protection - PTC Resettable Fuses 0805L100WR
PTC RESET FUSE 6V 1A 0805

PTC RESET FUSE 6V 1A 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-0805L100WR 0805L100WR 18M4778 05M2230 23T1551 0805L100WR
Product Name SMD 1A 6V 40A Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Reset, 6V, 1.1A, 0805; Product Range Littelfuse Fuse, Ptc Resettable, 6V, 1.1A, 0805, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, 0805, 6V, 1A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers