Littelfuse, Inc. SMD 750mA 6V 1.5A Circuit Protection Fuse 0805L075WR

Description
0805 PTC Resettable Fuse, 750mA Hold, 6V DC, 1.5A Trip, SMD Product overview: 0805L075WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L075WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 PTC Resettable Fuse, 750mA Hold, 6V DC, 1.5A Trip, SMD Product overview: 0805L075WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L075WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 750mA 6V 1.5A Circuit Protection Fuse
150-0805L075WR
SMD 750mA 6V 1.5A Circuit Protection Fuse 150-0805L075WR
0805 PTC Resettable Fuse, 750mA Hold, 6V DC, 1.5A Trip, SMD Product overview: 0805L075WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L075WR can be used for catalog matching and distributor lookup.

0805 PTC Resettable Fuse, 750mA Hold, 6V DC, 1.5A Trip, SMD Product overview: 0805L075WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 6V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 6V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L075WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 0805L075WR - 1000397-0805L075WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 0805L075WR
1000397-0805L075WR
PTC Resettable Fuses - 0805L075WR 1000397-0805L075WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000397-0805L075WR Packaging: Reel - TR Type: Polymeric Approvals: cURus, TUV Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 6V Current - Max: 40A Current - Hold (Ih) (Max): 750mA Current - Trip (It): 1.5A Time to Trip: 200ms Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm) Resistance - Initial (Ri) (Min): 90 mOhm Resistance - Post Trip (R1) (Max): 350 mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000397-0805L075WR
Packaging: Reel - TR
Type: Polymeric
Approvals: cURus, TUV
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 6V
Current - Max: 40A
Current - Hold (Ih) (Max): 750mA
Current - Trip (It): 1.5A
Time to Trip: 200ms
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.083" L x 0.053" W (2.10mm x 1.35mm)
Resistance - Initial (Ri) (Min): 90 mOhm
Resistance - Post Trip (R1) (Max): 350 mOhm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L075WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L075WR
Circuit Protection - PTC Resettable Fuses 0805L075WR
PTC RESET FUSE 6V 750MA 0805

PTC RESET FUSE 6V 750MA 0805

Supplier's Site
Fuse, Ptc Reset, 6V, 750Ma, 0805; Product Range Littelfuse - 18M4777 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 750Ma, 0805; Product Range Littelfuse
18M4777
Fuse, Ptc Reset, 6V, 750Ma, 0805; Product Range Littelfuse 18M4777
FUSE, PTC RESET, 6V, 750mA, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.25mm RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 750mA, 0805; Product Range:POLYFUSE 0805L Series; Voltage Rating:6VDC; Holding Current:750mA; Tripping Current:1.5A; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; External Depth:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-0805L075WR 1000397-0805L075WR 0805L075WR 18M4777
Product Name SMD 750mA 6V 1.5A Circuit Protection Fuse PTC Resettable Fuses - 0805L075WR Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 750Ma, 0805; Product Range Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110311 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 50 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA21 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers