Littelfuse, Inc. Resettable Fuses 0805L010YR

Description
Littelfuse 0805L010YR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 0805L010YR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 7874211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874211
Resettable Fuses 7874211
Littelfuse 0805L010YR Resettable Fuse

Littelfuse 0805L010YR Resettable Fuse

Supplier's Site
Resettable Fuses - 7874211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874211P
Resettable Fuses 7874211P
Littelfuse 0805L010YR Resettable Fuse

Littelfuse 0805L010YR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 0.1A 0.3A 100A Circuit Protection Fuse
150-0805L010YR
SMD 0.1A 0.3A 100A Circuit Protection Fuse 150-0805L010YR
PTC Resettable Fuse, 0.1A Hold, 0.3A Trip, 15VDC, 100A Max, 0.5W, 0805 SMD Product overview: 0805L010YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.1A Hold, 0.3A Trip, 15VDC, 100A Max, 0.5W, 0805 SMD Product overview: 0805L010YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1A, 0.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.1A, 0.3A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-0805L010YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 15V, 100Ma, 0805; Pptc Case Style Littelfuse - 18M4774 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 15V, 100Ma, 0805; Pptc Case Style Littelfuse
18M4774
Fuse, Ptc Reset, 15V, 100Ma, 0805; Pptc Case Style Littelfuse 18M4774
FUSE, PTC RESET, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 15V, 100mA, 0805; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Ptc Resettable, 15V, 100Ma, 0805, Full Reel; Pptc Case Style Littelfuse - 05M2225 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15V, 100Ma, 0805, Full Reel; Pptc Case Style Littelfuse
05M2225
Fuse, Ptc Resettable, 15V, 100Ma, 0805, Full Reel; Pptc Case Style Littelfuse 05M2225
FUSE, PTC RESETTABLE, 15V, 100mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; External Depth:1mm RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15V, 100mA, 0805, FULL REEL; PPTC Case Style:0805 (2012 Metric); Product Range:PolySwitch 0805L Series; Voltage Rating:15VDC; Holding Current:100mA; Tripping Current:300mA; Time to Trip:1.5s; External Depth:1mm RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 0805, 15V, 0.1A; Thermistor Mounting Littelfuse - 23T1547 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 0805, 15V, 0.1A; Thermistor Mounting Littelfuse
23T1547
Resettable Fuse, 0805, 15V, 0.1A; Thermistor Mounting Littelfuse 23T1547
RESETTABLE FUSE, 0805, 15V, 0.1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, 0805, 15V, 0.1A; Thermistor Mounting:SMD; Product Range:POLYFUSE 0805L Series; Holding Current:100mA; Tripping Current:300mA; Voltage Rating:15VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 0805L010YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
0805L010YR
Circuit Protection - PTC Resettable Fuses 0805L010YR
PTC RESET FUSE 15V 100MA 0805

PTC RESET FUSE 15V 100MA 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 7874211 150-0805L010YR 18M4774 05M2225 23T1547 0805L010YR
Product Name Resettable Fuses SMD 0.1A 0.3A 100A Circuit Protection Fuse Fuse, Ptc Reset, 15V, 100Ma, 0805; Pptc Case Style Littelfuse Fuse, Ptc Resettable, 15V, 100Ma, 0805, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, 0805, 15V, 0.1A; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details