Littelfuse, Inc. PolySwitch® Lead-Free Surface Mount Resettable PPTC 0805L010/24

Description
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet
Description
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Lead-Free Surface Mount Resettable PPTC - 0805L010/24 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Lead-Free Surface Mount Resettable PPTC
0805L010/24
PolySwitch® Lead-Free Surface Mount Resettable PPTC 0805L010/24
The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

The 0805L Series PTC provides surface mount overcurrent protection for applications where space is at a premium and resettable protection is desired. RoHS compliant, lead-free, and halogen-free Fast response to fault currents Compact design saves board space Low resistance Low-profile Compatible with high temperature solders

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0805L010/24
Product Name PolySwitch® Lead-Free Surface Mount Resettable PPTC
Mounting Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF506/VF506-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
North American Fuse Fast Acting 10A - 813GMA-10 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details