SCHURTER Inc Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 31.3804

Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Kicked Terminal; No. of Fuses:1Fuses RoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Kicked Terminal; No. of Fuses:1Fuses RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter - 34C4579 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter
34C4579
Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter 34C4579
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Kicked Terminal; No. of Fuses:1Fuses RoHS Compliant: Yes

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:1/5" x 4/5", 1/4" x 1-1/4", 5mm x 20mm, 6.3mm x 32mm; Holder Terminals:Kicked Terminal; No. of Fuses:1Fuses RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse Holder - 20453110 - Radwell International
Willingboro, NJ, United States
Fuse Holder
20453110
Fuse Holder 20453110
FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; FUSE CURRENT:10A; FUSE SIZE HELD:1/5 X 4/5, 1/4 X 1-1/4, 5MM X 20MM, 6.3MM X 32MM; HOLDER TERMINALS:KICKED TERMINAL; NO. OF FUSES:1FUSES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 6.3 X 32MM, PCB MOUNT; FUSE HOLDER TYPE:CARTRIDGE FUSE HOLDER; FUSE CURRENT:10A; FUSE SIZE HELD:1/5 X 4/5, 1/4 X 1-1/4, 5MM X 20MM, 6.3MM X 32MM; HOLDER TERMINALS:KICKED TERMINAL; NO. OF FUSES:1FUSES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 34C4579 20453110
Product Name Fuse Holder, 6.3 X 32Mm, Pcb Mount; Fuse Holder Type Schurter Fuse Holder
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, vertical, PC1 - FAP - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
View Details
Auto Fuses holder - ATU-08UB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Fuse Holder - 119269846 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 200 amps
View Details