Littelfuse, Inc. MCASE+ Cartridge Fuse Rated 32V 0695025.PXPS

Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet
Description
MCASE+ Cartridge Fuse Rated 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCASE+ Cartridge Fuse Rated 32V - 0695025.PXPS - Littelfuse, Inc.
Rosemont, IL, United States
MCASE+ Cartridge Fuse Rated 32V
0695025.PXPS
MCASE+ Cartridge Fuse Rated 32V 0695025.PXPS
MCASE+ Cartridge Fuse Rated 32V

MCASE+ Cartridge Fuse Rated 32V

Littelfuse 0695025.PXPS Slotted MCASE+ Cartridge Fuse, 25A, 32VDC, Time Delay - 46602 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0695025.PXPS Slotted MCASE+ Cartridge Fuse, 25A, 32VDC, Time Delay
46602
Littelfuse 0695025.PXPS Slotted MCASE+ Cartridge Fuse, 25A, 32VDC, Time Delay 46602
The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar. Littelfuse 0695025.PXPS Slotted MCASE™+ Cartridge Fuse Category: Cartridge Fuses Manufacturer: Littelfuse Style: Cartridge Fuse Miniaturized footprint for optimal usage of space Handles inrush currents Conforms to SAE 257°F (125°C) to -40°F (-40°C)

The Unslotted MCASE™+ Fuse is a cartridge style fuse up to 40A with female terminals for 2.8 mm male terminals. The Slotted MCASE™+ Fuse is available in amperage's up to 60A and can mate with larger male terminals (e.g., 6.3 mm) or even mount directly onto a busbar.

  • Littelfuse 0695025.PXPS Slotted MCASE™+ Cartridge Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • Style: Cartridge Fuse
  • Miniaturized footprint for optimal usage of space
  • Handles inrush currents
  • Conforms to SAE
  • 257°F (125°C) to -40°F (-40°C)
Supplier's Site Datasheet
Fuses - F8288-ND - DigiKey
Thief River Falls, MN, United States
AC DC Fuse

AC DC Fuse

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0695025.PXPS
Circuit Protection - Fuses 0695025.PXPS
FUSE BRD MNT 25A 32VDC AUTO LINK

FUSE BRD MNT 25A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0695025.PXPS 46602 F8288-ND 0695025.PXPS
Product Name MCASE+ Cartridge Fuse Rated 32V Littelfuse 0695025.PXPS Slotted MCASE+ Cartridge Fuse, 25A, 32VDC, Time Delay Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Plug-In
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar PV Fuses - PV XL3 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 250 amps
View Details
Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details