Littelfuse, Inc. 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0677.400

Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse - 0677.400 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
0677.400
3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse 0677.400
Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Not recommended for new designs. Please use the 877 Series . Meets the requirements of IEC 60127-3, Standard Sheet 4. Slo-Blo, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0677.400
Product Name 3.6 x 10mm Slo-Blo® Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002611005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers