Littelfuse, Inc. 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676004.

Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse - 0676004. - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
0676004.
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676004.
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0676004.
Product Name 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Fuses & Fuse Clips & Holders Auto Fuses Battery Protection Fuses - VF156 -  - VICFUSE
Specs
Fuse Type Miniature; Automotive
Rated Voltage 32 volts
Rated Current 600 amps
View Details
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details