Littelfuse, Inc. 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.100

Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse - 0676.100 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
0676.100
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.100
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0676.100
Product Name 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110214 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 160 amps
View Details
Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers