Littelfuse, Inc. 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.050

Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet
Description
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse - 0676.050 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
0676.050
3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse 0676.050
Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Not recommended for new designs. Please use the 876 Series . Meets the requirements of IEC 60127-3, Standard Sheet 3. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply, andadapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0676.050
Product Name 3.6 x 10mm Fast-Acting Axial Leaded/Ceramic Body Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details