Littelfuse, Inc. 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 067401.6

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse - 067401.6 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
067401.6
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 067401.6
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 067401.6
Product Name 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2760-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D11) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details