Littelfuse, Inc. 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.600

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse - 0674.600 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
0674.600
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.600
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0674.600
Product Name 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details