Littelfuse, Inc. 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.200

Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet
Description
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse - 0674.200 - Littelfuse, Inc.
Rosemont, IL, United States
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
0674.200
3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse 0674.200
NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

NOT RECOMMENDED FOR NEW DESIGN. PLEASE USE THE 874 Series. Designed to UL/CSA 248 Standard. Fast-Acting, ceramic body fuse in a compact package. This space saving fuse is ideally suited for lighting, power supply,and adapter applications.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0674.200
Product Name 3.6 x 10mm Axial Leaded/Ceramic Body Fast-Acting Fuse
Fuse Material Ceramic; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002621003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 800 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers