FAST-ACTING FUSE Product overview: 06173.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-06173.15MXP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1122901-06173.15MXP
Category: Circuit Protection>Fuses
Series: 617
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 17.71
DC Cold Resistance: 0.0224 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F11153,06173.15MXP-N
Approval Agency: CCC, CE, CSA, UR. VDE
3.15A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
FUSE GLASS 3.15A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-06173.15MXP | 1122901-06173.15MXP | F11153-ND | 06173.15MXP |
| Product Name | Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA; VDE | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | |
| Mounting | Holder |