Littelfuse, Inc. Circuit Protection Fuse 0617.630MXP

Description
Fast-acting Fuse Product overview: 0617.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.630MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-acting Fuse Product overview: 0617.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.630MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
139-0617.630MXP
Circuit Protection Fuse 139-0617.630MXP
Fast-acting Fuse Product overview: 0617.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.630MXP can be used for catalog matching and distributor lookup.

Fast-acting Fuse Product overview: 0617.630MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0617.630MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 990988-0617.630MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
990988-0617.630MXP
Circuit Protection - Fuses 990988-0617.630MXP
Win Source Part Number: 990988-0617.630MXP Category: Circuit Protection>Fuses Series: 617 Package: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.41 DC Cold Resistance: 0.19 Ohms Standard Package: 1,000 Mounting Type: Holder Package / Case: 5mm x 20mm Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 630 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: -0617.630MXP Approval Agency: CCC, CE, CSA, UR. VDE

Win Source Part Number: 990988-0617.630MXP
Category: Circuit Protection>Fuses
Series: 617
Package: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 35A
Melting I2t: 0.41
DC Cold Resistance: 0.19 Ohms
Standard Package: 1,000
Mounting Type: Holder
Package / Case: 5mm x 20mm
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 630 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0617.630MXP
Approval Agency: CCC, CE, CSA, UR. VDE

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0617.630MXP
Circuit Protection - Fuses 0617.630MXP
FUSE GLASS 630MA 250VAC 5X20MM

FUSE GLASS 630MA 250VAC 5X20MM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0617.630MXP 990988-0617.630MXP 0617.630MXP
Product Name Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Approvals / Standards RoHS
Rated Voltage 250 volts 250 volts 250 volts
Mounting Holder
Unlock Full Specs
to access all available technical data