Littelfuse, Inc. 10x32mm 500Vac Melamine Fuse 0606050.

Description
The 606 series is a 10x32mm cartridge fuse rated at 500VAC with 40A to 63A current ratings and a 2,000A@500Vac interrupting rating. It is designed for over-current protection in high voltage applications. The 606 Series fuse is RoHS compliant and 100% Lead (Pb) free. Rated for 500V AC with interrupting rating of 2,000A and 40A-63A nominal current rating in the smallest available package End caps with integrated standoff leads Compact body size of 10x32mm Operating temperature range from -55˚C to 125˚C
Datasheet
Description
The 606 series is a 10x32mm cartridge fuse rated at 500VAC with 40A to 63A current ratings and a 2,000A@500Vac interrupting rating. It is designed for over-current protection in high voltage applications. The 606 Series fuse is RoHS compliant and 100% Lead (Pb) free. Rated for 500V AC with interrupting rating of 2,000A and 40A-63A nominal current rating in the smallest available package End caps with integrated standoff leads Compact body size of 10x32mm Operating temperature range from -55˚C to 125˚C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10x32mm 500Vac Melamine Fuse - 0606050. - Littelfuse, Inc.
Rosemont, IL, United States
10x32mm 500Vac Melamine Fuse
0606050.
10x32mm 500Vac Melamine Fuse 0606050.
The 606 series is a 10x32mm cartridge fuse rated at 500VAC with 40A to 63A current ratings and a 2,000A@500Vac interrupting rating. It is designed for over-current protection in high voltage applications. The 606 Series fuse is RoHS compliant and 100% Lead (Pb) free. Rated for 500V AC with interrupting rating of 2,000A and 40A-63A nominal current rating in the smallest available package End caps with integrated standoff leads Compact body size of 10x32mm Operating temperature range from -55˚C to 125˚C

The 606 series is a 10x32mm cartridge fuse rated at 500VAC with 40A to 63A current ratings and a 2,000A@500Vac interrupting rating. It is designed for over-current protection in high voltage applications. The 606 Series fuse is RoHS compliant and 100% Lead (Pb) free. Rated for 500V AC with interrupting rating of 2,000A and 40A-63A nominal current rating in the smallest available package End caps with integrated standoff leads Compact body size of 10x32mm Operating temperature range from -55˚C to 125˚C

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0606050.
Product Name 10x32mm 500Vac Melamine Fuse
Fuse Material Melamine
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002313509 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 50 amps
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details