Littelfuse, Inc. Fuses - 0603TSFV300FM/35-2 0603TSFV300FM/35-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904666-0603TSFV300FM /35-2 Features: 3 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -0603TSFV300FM/35-2, RF4258-000
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 904666-0603TSFV300FM /35-2 Features: 3 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -0603TSFV300FM/35-2, RF4258-000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0603TSFV300FM/35-2 - 904666-0603TSFV300FM/35-2 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0603TSFV300FM/35-2
904666-0603TSFV300FM/35-2
Fuses - 0603TSFV300FM/35-2 904666-0603TSFV300FM/35-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 904666-0603TSFV300FM /35-2 Features: 3 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 8000 MSL Level: 1 (Unlimited) HTSUS: 8536.10.0040 Other Part Number: -0603TSFV300FM/35-2, RF4258-000

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904666-0603TSFV300FM/35-2
Features: 3 A AC 35 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: -0603TSFV300FM/35-2, RF4258-000

Buy Now Datasheet
SMD 3A 35V Circuit Protection Fuse - 139-0603TSFV300FM/35-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 35V Circuit Protection Fuse
139-0603TSFV300FM/35-2
SMD 3A 35V Circuit Protection Fuse 139-0603TSFV300FM/35-2
Fuse Chip Very Fast Acting 3A 35V SMD Solder Pad 0603 1.7 X 0.91 X 0.4mm Fiberglass Product overview: 0603TSFV300FM/35-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 35V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 35V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603TSFV300FM/35 -2 can be used for catalog matching and distributor lookup.

Fuse Chip Very Fast Acting 3A 35V SMD Solder Pad 0603 1.7 X 0.91 X 0.4mm Fiberglass Product overview: 0603TSFV300FM/35-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 35V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 3A, 35V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0603TSFV300FM/35-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0603TSFV300FM/35-2
FUSE BOARD MOUNT 3A 35VDC 0603

FUSE BOARD MOUNT 3A 35VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 904666-0603TSFV300FM/35-2 139-0603TSFV300FM/35-2 0603TSFV300FM/35-2
Product Name Fuses - 0603TSFV300FM/35-2 SMD 3A 35V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data