SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder 231411

Description
Description Screw type fuse carrier
Request a Quote
Description
Description Screw type fuse carrier
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Shock-Safe Fuseholder, part number 231411, is designed for 5 x 20 mm fuse links and features a screw-type fuse carrier. It is suitable for panel mounting from the front side and is secured with a fixing nut. The fuseholder has a rated voltage of 250 VAC and a rated current of 6.3 A, with a power acceptance of 1.3 W at a temperature of 23 °C. It is constructed from black thermoplastic materials and has a degree of protection rated at IP40. The unit weighs 8 g and can be soldered using standard iron methods. It is compliant with various international standards, including IEC/UL 62368-1, making it suitable for audio/video and communication technology applications. The product also adheres to RoHS and REACH regulations, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Shock-Safe Fuseholder, part number 231411, is designed for 5 x 20 mm fuse links and features a screw-type fuse carrier. It is suitable for panel mounting from the front side and is secured with a fixing nut. The fuseholder has a rated voltage of 250 VAC and a rated current of 6.3 A, with a power acceptance of 1.3 W at a temperature of 23 °C. It is constructed from black thermoplastic materials and has a degree of protection rated at IP40. The unit weighs 8 g and can be soldered using standard iron methods. It is compliant with various international standards, including IEC/UL 62368-1, making it suitable for audio/video and communication technology applications. The product also adheres to RoHS and REACH regulations, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder - 231411 - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder
231411
Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder 231411
Description Screw type fuse carrier

Description

  • Screw type fuse carrier
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number 231411
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Fingergrip, Solder
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter - 12C1498 - Newark, An Avnet Company
Specs
Normal Operating Current 16 amps
Rated Operating Voltage 250 volts
View Details
2 suppliers
Fuseholders - 486-1066-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuseholder; 5 mm x 20 mm Size Fuses; 10A; 250 V; Thermoplastic; Panel Mount - 70159871 - Allied Electronics, Inc.
Specs
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
2 suppliers