1A 1kV Ceramic Fast-Acting Fuse, Axial, 32mm Product overview: 0508001.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 1kV, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0508001.MXEP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361433-0508001.MXEP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 508
Package: Bulk
Product Status: Active
Package / Case: 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.275" Dia x 1.288" L (6.99mm x 32.72mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 1 A
Voltage Rating - AC: 1 kV
Voltage Rating - DC: 1000 V
Fuse Type: Cartridge, Ceramic
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 0.449
Approval Agency: CE, cULus
DC Cold Resistance: 1.58 Ohms
"1A 1kV AC 1000V DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 1A 1KVAC 1000VDC 3AB
FUSE, FAST ACTING, 1A, 1KV, AXIAL LEADED ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0508001.MXEP | 1361433-0508001.MXEP | F4227-ND | 0508001.MXEP | 82AH0133 |
| Product Name | 1A 1kV Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Fuse, Fast Acting, 1A, 1Kv, Axial Leaded Rohs Compliant Littelfuse |
| Fuse Material | Ceramic | ||||
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | ||
| Rated Current | 1 amps | 1 amps | 1 amps |